PennEngineering® N10 Self-Clinching Receptacle Nuts - Unified N10-832-1-ZI

Description
Specifications - Thread Size - - .164-32 (#8-32) Type - - N10 Thread Code - - 832 Shank Code - - 1 A (Shank) Max. - - .038 in Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .250 in C Max. - - .249 in E Nom. - - .340 in F ± .010 - - .130 in H Nom. - - .187 in T ± .005 - - .240 in Min. Dist. Hole C/L to Edge - - .28 in Thread Specification - - ANSI B1.1, 2B Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)
Request a Quote
Description
Specifications - Thread Size - - .164-32 (#8-32) Type - - N10 Thread Code - - 832 Shank Code - - 1 A (Shank) Max. - - .038 in Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .250 in C Max. - - .249 in E Nom. - - .340 in F ± .010 - - .130 in H Nom. - - .187 in T ± .005 - - .240 in Min. Dist. Hole C/L to Edge - - .28 in Thread Specification - - ANSI B1.1, 2B Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N10 Self-Clinching Receptacle Nut - Unified, part number N10-832-1-ZI, is designed for use in sheet materials with a hardness of HRB 80 or less (Rockwell ,ÄúB,Äù scale) or HB 150 or less (Brinell hardness). It features a thread size of .164-32 (#8-32) and is made from heat-treated carbon steel with a zinc plating finish of 5 microns, which is colorless. The nut has a maximum shank diameter of .038 inches and requires a minimum sheet thickness of .040 inches. The hole size in the sheet should be .250 inches, with a tolerance of +0.003 to -0.000 inches. The nut's dimensions include a maximum height of .249 inches, a nominal height of .340 inches, and a minimum distance from the hole centerline to the edge of .28 inches. This product is suitable for applications requiring reliable fastening in thin materials where access may be necessary.

Datasheet Summary
Powered by GS/AI

The N10 Self-Clinching Receptacle Nut - Unified, part number N10-832-1-ZI, is designed for use in sheet materials with a hardness of HRB 80 or less (Rockwell ,ÄúB,Äù scale) or HB 150 or less (Brinell hardness). It features a thread size of .164-32 (#8-32) and is made from heat-treated carbon steel with a zinc plating finish of 5 microns, which is colorless. The nut has a maximum shank diameter of .038 inches and requires a minimum sheet thickness of .040 inches. The hole size in the sheet should be .250 inches, with a tolerance of +0.003 to -0.000 inches. The nut's dimensions include a maximum height of .249 inches, a nominal height of .340 inches, and a minimum distance from the hole centerline to the edge of .28 inches. This product is suitable for applications requiring reliable fastening in thin materials where access may be necessary.

Suppliers

Company
Product
Description
Supplier Links
N10 Self-Clinching Receptacle Nuts - Unified - N10-832-1-ZI - PennEngineering®
Danboro, PA, United States
N10 Self-Clinching Receptacle Nuts - Unified
N10-832-1-ZI
N10 Self-Clinching Receptacle Nuts - Unified N10-832-1-ZI
Specifications - Thread Size - - .164-32 (#8-32) Type - - N10 Thread Code - - 832 Shank Code - - 1 A (Shank) Max. - - .038 in Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .250 in C Max. - - .249 in E Nom. - - .340 in F ± .010 - - .130 in H Nom. - - .187 in T ± .005 - - .240 in Min. Dist. Hole C/L to Edge - - .28 in Thread Specification - - ANSI B1.1, 2B Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)

Specifications -
Thread Size - - .164-32 (#8-32)
Type - - N10
Thread Code - - 832
Shank Code - - 1
A (Shank) Max. - - .038 in
Min. Sheet Thickness - - .040 in
Hole Size in Sheet + 0.003 - 0.000 - - .250 in
C Max. - - .249 in
E Nom. - - .340 in
F ± .010 - - .130 in
H Nom. - - .187 in
T ± .005 - - .240 in
Min. Dist. Hole C/L to Edge - - .28 in
Thread Specification - - ANSI B1.1, 2B
Material - - Heat-treated Carbon Steel
Finish - - Zinc plated, 5µm, colorless
For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Nuts
Product Number N10-832-1-ZI
Product Name N10 Self-Clinching Receptacle Nuts - Unified
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nuts Types H, HN, HNL - Metric - HN-M10-X - PennEngineering®
Specs
Type Nuts Types H, HN, HNL - Metric
Size M10
Material Steel
View Details
Clinch Nuts - F-M3-2 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M3; M3 x 0.5
Material Stainless Steel
View Details
Clinch Nuts - LAS-M5-1MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M5; M5 x 0.8
View Details
Clinch Nuts - LAC-M3-2MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M3; M3 x 0.5
View Details