PennEngineering® N10 Self-Clinching Receptacle Nuts - Unified N10-032-1-ZI

Description
Specifications - Thread Size - - .190-32 (#10-32) Type - - N10 Thread Code - - 032 Shank Code - - 1 A (Shank) Max. - - .038 in Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .277 in C Max. - - .276 in E Nom. - - .370 in F ± .010 - - .130 in H Nom. - - .213 in T ± .005 - - .240 in Min. Dist. Hole C/L to Edge - - .310 in Thread Specification - - ANSI B1.1, 2B Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)
Request a Quote Datasheet
Description
Specifications - Thread Size - - .190-32 (#10-32) Type - - N10 Thread Code - - 032 Shank Code - - 1 A (Shank) Max. - - .038 in Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .277 in C Max. - - .276 in E Nom. - - .370 in F ± .010 - - .130 in H Nom. - - .213 in T ± .005 - - .240 in Min. Dist. Hole C/L to Edge - - .310 in Thread Specification - - ANSI B1.1, 2B Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N10 Self-Clinching Receptacle Nuts - Unified - N10-032-1-ZI - PennEngineering®
Danboro, PA, United States
N10 Self-Clinching Receptacle Nuts - Unified
N10-032-1-ZI
N10 Self-Clinching Receptacle Nuts - Unified N10-032-1-ZI
Specifications - Thread Size - - .190-32 (#10-32) Type - - N10 Thread Code - - 032 Shank Code - - 1 A (Shank) Max. - - .038 in Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .277 in C Max. - - .276 in E Nom. - - .370 in F ± .010 - - .130 in H Nom. - - .213 in T ± .005 - - .240 in Min. Dist. Hole C/L to Edge - - .310 in Thread Specification - - ANSI B1.1, 2B Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)

Specifications -
Thread Size - - .190-32 (#10-32)
Type - - N10
Thread Code - - 032
Shank Code - - 1
A (Shank) Max. - - .038 in
Min. Sheet Thickness - - .040 in
Hole Size in Sheet + 0.003 - 0.000 - - .277 in
C Max. - - .276 in
E Nom. - - .370 in
F ± .010 - - .130 in
H Nom. - - .213 in
T ± .005 - - .240 in
Min. Dist. Hole C/L to Edge - - .310 in
Thread Specification - - ANSI B1.1, 2B
Material - - Heat-treated Carbon Steel
Finish - - Zinc plated, 5µm, colorless
For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Nuts
Product Number N10-032-1-ZI
Product Name N10 Self-Clinching Receptacle Nuts - Unified
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - BS-M3-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M3; M3 x 0.5
Material Stainless Steel
View Details
Clinch Nuts - F-M4-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M4; M4 x 0.7
Material Stainless Steel
View Details
Clinch Nuts - FEX-632 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #6; 0.138-32 (#6-32)
Material Stainless Steel
View Details
F10 Self-Clinching Floating Receptacle Nuts - Unified - F10-832-1-ZI - PennEngineering®
Specs
Type Self-Clinching Nut
Size #8
Finish Zinc Plated
View Details