PennEngineering® F10 Self-Clinching Floating Receptacle Nuts - Unified F10-832-1-ZI

Description
Specifications - Thread Size - - .164-32 (#8-32) Type - - F10 Thread Code - - 832 Shank Code - - 1 A (Shank) Max. - - .038 in Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .368 in C Max. - - .367 in D Max. - - .365 in E Max. - - .440 in F ± .010 - - .102 in T ± .010 - - .191 in Min. Dist. Hole C/L to Edge - - .340 in Thread Specification - - ANSI B1.1, 2B Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell)
Request a Quote Datasheet
Description
Specifications - Thread Size - - .164-32 (#8-32) Type - - F10 Thread Code - - 832 Shank Code - - 1 A (Shank) Max. - - .038 in Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .368 in C Max. - - .367 in D Max. - - .365 in E Max. - - .440 in F ± .010 - - .102 in T ± .010 - - .191 in Min. Dist. Hole C/L to Edge - - .340 in Thread Specification - - ANSI B1.1, 2B Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F10 Self-Clinching Floating Receptacle Nuts - Unified - F10-832-1-ZI - PennEngineering®
Danboro, PA, United States
F10 Self-Clinching Floating Receptacle Nuts - Unified
F10-832-1-ZI
F10 Self-Clinching Floating Receptacle Nuts - Unified F10-832-1-ZI
Specifications - Thread Size - - .164-32 (#8-32) Type - - F10 Thread Code - - 832 Shank Code - - 1 A (Shank) Max. - - .038 in Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .368 in C Max. - - .367 in D Max. - - .365 in E Max. - - .440 in F ± .010 - - .102 in T ± .010 - - .191 in Min. Dist. Hole C/L to Edge - - .340 in Thread Specification - - ANSI B1.1, 2B Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell)

Specifications -
Thread Size - - .164-32 (#8-32)
Type - - F10
Thread Code - - 832
Shank Code - - 1
A (Shank) Max. - - .038 in
Min. Sheet Thickness - - .040 in
Hole Size in Sheet + 0.003 - 0.000 - - .368 in
C Max. - - .367 in
D Max. - - .365 in
E Max. - - .440 in
F ± .010 - - .102 in
T ± .010 - - .191 in
Min. Dist. Hole C/L to Edge - - .340 in
Thread Specification - - ANSI B1.1, 2B
Material - - Heat-treated Carbon Steel
Finish - - Zinc plated, 5µm, colorless
For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell)

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Nuts
Product Number F10-832-1-ZI
Product Name F10 Self-Clinching Floating Receptacle Nuts - Unified
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - FE-M4MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M4; M4 x 0.7
Material Stainless Steel
View Details
Clinch Nuts - LA4-440-1MD - bisco industries
Specs
Type Self-Clinching Nut
Size #4; 0.112-40 (#4-40)
View Details
Clinch Nuts - CLS-3.5M3-1 - bisco industries
Specs
Type Self-Clinching Nut
View Details
Clinch Nuts - F-440-2 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #4; 0.112-40 (#4-40)
Material Stainless Steel
View Details