Heyco Products, Inc. Cordgrips M3459

Description
Cordgrips
Request a Quote
Description
Cordgrips
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3459 Cordgrip from Bisco Industries is designed for liquid-tight strain relief protection. It features Acme threads that prevent skipping during installation and an integral sealing ring that ensures a reliable seal without the need for an O-ring. This product is rated IP68, making it suitable for environments requiring high levels of moisture protection, and is approved for NEMA 4, 4X, 6, and 6P applications. Constructed from nylon with a Buna N or TPE sealing gland, the M3459 resists various chemicals, including salt water, weak acids, gasoline, and common solvents. It accommodates a wide range of cable diameters from 0.065 inches (1.7 mm) to 1.730 inches (44.0 mm), making it versatile for different applications. The ratchet design of the sealing nut assembly provides anti-vibration protection, ensuring a secure grip on the cable. The product is certified under Underwriters,Äô Laboratories and the Canadian Standard Association, with a flammability rating of 94V-2.

Datasheet Summary
Powered by GS/AI

The M3459 Cordgrip from Bisco Industries is designed for liquid-tight strain relief protection. It features Acme threads that prevent skipping during installation and an integral sealing ring that ensures a reliable seal without the need for an O-ring. This product is rated IP68, making it suitable for environments requiring high levels of moisture protection, and is approved for NEMA 4, 4X, 6, and 6P applications. Constructed from nylon with a Buna N or TPE sealing gland, the M3459 resists various chemicals, including salt water, weak acids, gasoline, and common solvents. It accommodates a wide range of cable diameters from 0.065 inches (1.7 mm) to 1.730 inches (44.0 mm), making it versatile for different applications. The ratchet design of the sealing nut assembly provides anti-vibration protection, ensuring a secure grip on the cable. The product is certified under Underwriters,Äô Laboratories and the Canadian Standard Association, with a flammability rating of 94V-2.

Suppliers

Company
Product
Description
Supplier Links
Cordgrips - M3459 - bisco industries
Anaheim, CA, United States
Cordgrips
M3459
Cordgrips M3459
Cordgrips

Cordgrips

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Sealing Glands
Product Number M3459
Product Name Cordgrips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805219 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.9134 inch (23.2 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details