Heyco Products, Inc. Cable and Cord Grips M3317

Description
"Cable Gland 1.23"" ~ 1.56"" (31.2mm ~ 39.6mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"
Request a Quote
Description
"Cable Gland 1.23"" ~ 1.56"" (31.2mm ~ 39.6mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3317 Cordgrip from Bisco Industries is designed for liquid-tight strain relief protection. It features an integral sealing ring that eliminates the need for an O-ring, ensuring a reliable seal at the mounting location. This product is rated IP68, making it suitable for environments requiring high levels of moisture protection, and is approved for NEMA 4, 4X, 6, and 6P applications. Constructed from nylon with a Buna N or TPE sealing gland, the M3317 is resistant to various chemicals, including salt water, weak acids, gasoline, and common solvents. The cord grip accommodates a wide range of cable diameters, from 1.230 inches (31.2 mm) to 1.560 inches (39.6 mm), and is designed with Acme threads to prevent skipping during installation. The internal ratchet design provides anti-vibration protection, ensuring a secure grip on the cable. The product is available in standard colors of black and gray.

Datasheet Summary
Powered by GS/AI

The M3317 Cordgrip from Bisco Industries is designed for liquid-tight strain relief protection. It features an integral sealing ring that eliminates the need for an O-ring, ensuring a reliable seal at the mounting location. This product is rated IP68, making it suitable for environments requiring high levels of moisture protection, and is approved for NEMA 4, 4X, 6, and 6P applications. Constructed from nylon with a Buna N or TPE sealing gland, the M3317 is resistant to various chemicals, including salt water, weak acids, gasoline, and common solvents. The cord grip accommodates a wide range of cable diameters, from 1.230 inches (31.2 mm) to 1.560 inches (39.6 mm), and is designed with Acme threads to prevent skipping during installation. The internal ratchet design provides anti-vibration protection, ensuring a secure grip on the cable. The product is available in standard colors of black and gray.

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 3720-M3317-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-M3317-ND
Cable and Cord Grips 3720-M3317-ND
"Cable Gland 1.23"" ~ 1.56"" (31.2mm ~ 39.6mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"

"Cable Gland 1.23"" ~ 1.56"" (31.2mm ~ 39.6mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"

Buy Now Datasheet
Cordgrips - M3317 - bisco industries
Anaheim, CA, United States
Cordgrips
M3317
Cordgrips M3317
Cordgrips

Cordgrips

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Sealing Glands Sealing Glands
Product Number 3720-M3317-ND M3317
Product Name Cable and Cord Grips Cordgrips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Traction Relief Cable Gland - 4305501 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Cable Glands - 117116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.5906 to 0.8268 inch (15 to 21 mm)
View Details