BSO4™ blind threaded standoffs provide internally threaded fasteners for stacking or spacing applications in stainless steel sheets as thin as .040". They install permanently with a squeeze in properly sized holes, leaving a flush surface on the reverse side. These standoffs are made from precipitation-harden
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-8632-32 | BSO4-8632-32 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |