BSO4™ blind threaded standoffs are self-clinching fasteners designed for installation into stainless steel sheets as thin as .040" with a maximum hardness of HRB 88 / HB 183. The BSO4-832 variant features a .164-32 thread, a nominal body diameter of .280", an overall height of .312", and a minimum flange diameter of .156". The standoff installs with the closed end flush to one surface of the sheet and provides a threaded bore for stacking or spacing. Proximity to edges and bends must follow recommended minimum distances specified for clinch hardware. These fasteners are made from precipitation-harden
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-832-30 | BSO4-832-30 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |