Blind-threaded self-clinching standoffs designed for mounting, spacing, or stacking panels, with a closed-end barrel that allows flush mounting on the sheet's outer surface. This variant is made from hardened stainless steel and is recommended for use in aluminum sheets with a Rockwell 'B' scale hardness of 50 or less, or Brinell hardness of 82 or less. The part installs into a minimum hole size of 0.040 in. and requires a minimum distance of 0.187 in. from the hole center to the sheet edge. The standoff has a #10-32 thread and a length of 0.312 in. (10 in 32nds of an inch).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-440-10 | BSOA-440-10 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |