Blind-threaded self-clinching standoffs designed for permanent installation in metal sheets as thin as 0.63 mm, with a closed-end barrel providing flush mounting and no protrusion on the reverse side. Part number BSO-032-34ZI belongs to the BSO series, which features a .190-32 thread, a minimum hole size of 0.050 in (1.27 mm), a minimum distance to edge of 0.31 in (7.9 mm), and a length of 1.062 in (27 mm). The standoff is made from hardened stainless steel and requires no suffix for standard finish, though optional nickel plating is available for corrosive environments. Installation is limited to sheets with a hardness of HRB 80 or less.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-032-34ZI | BSO-032-34ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |