BSOA blind-threaded self-clinching standoffs are designed for mounting into steel or aluminum sheets with a Rockwell B hardness of 50 or less, providing flush, closed-end mounting. The part is installed in round holes and becomes permanently retained in sheets as thin as 0.63 mm. It features a threaded bore for mating components and a knurled head for close-to-edge applications. Minimum hole diameter is 0.040 inch, with a minimum distance to edge of 0.27 inch. The length is 0.437 inch (14 in 32nds of an inch).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-632-14 | BSOA-632-14 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |