Blind-threaded self-clinching standoffs designed for installation into metal sheets where access is limited to one side, providing flush, closed-end mounting. The part is compatible with stainless steel sheets and features a metric thread size of M5 x 0.8 with a length of 22 mm. It installs into holes with a minimum diameter of 5.35 mm and requires a minimum distance of 6.8 mm from the edge of the sheet. The standoff has a closed-end barrel for clean, flush installation and is suitable for applications requiring non-magnetic, corrosion-resistant performance. Standoffs in this series offer increased wall thickness to reduce the risk of cracking or cutting into the mating panel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | BSO-3-5M3-22ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric |
| Type & Shape | Standoff; Round |
| Mounting | Self-Clinching |
| Material | Steel |