Blind-threaded self-clinching standoffs designed for mounting, spacing, or stacking panels, with a closed-end barrel that provides a flush surface on the blind side. The BSOA series installs into steel or aluminum sheets with a Rockwell B hardness of 70 or less, and features a 0.164-inch diameter thread with a 0.280-inch minimum hole size. The part is available in lengths up to 0.812 inch, with a minimum edge distance of 0.31 inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-832-30 | BSOA-832-30 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |