PennEngineering® Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified BSO4-632-24

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BSO4 series blind threaded standoffs are designed for installation into stainless steel sheets as thin as 0.040″ and provide internally threaded fastening for stacking or spacing applications. They are made from precipitation-hardened stainless steel to ensure compatibility with stainless steel host materials and offer corrosion resistance similar to 300 series stainless steel. The BSO4-632-24 variant is a ⅛″-24 thread size with a recommended hole size of 0.110″ and a minimum sheet thickness of 0.040″, with a maximum sheet thickness of 0.125″. The standoff has a body diameter of 0.270″, a height of 0.405″, and requires a minimum edge distance of 0.170″. After installation, the reverse side of the sheet remains flush and smooth.

Datasheet Summary
Powered by GS/AI

BSO4 series blind threaded standoffs are designed for installation into stainless steel sheets as thin as 0.040″ and provide internally threaded fastening for stacking or spacing applications. They are made from precipitation-hardened stainless steel to ensure compatibility with stainless steel host materials and offer corrosion resistance similar to 300 series stainless steel. The BSO4-632-24 variant is a ⅛″-24 thread size with a recommended hole size of 0.110″ and a minimum sheet thickness of 0.040″, with a maximum sheet thickness of 0.125″. The standoff has a body diameter of 0.270″, a height of 0.405″, and requires a minimum edge distance of 0.170″. After installation, the reverse side of the sheet remains flush and smooth.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-24 - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified
BSO4-632-24
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified BSO4-632-24
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Stainless Steel Standoffs - BSO4-632-24 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
BSO4-632-24
Stainless Steel Standoffs BSO4-632-24
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSO4-632-24 BSO4-632-24
Product Name Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
Stainless Steel Standoffs - BSO4-440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Stainless Steel Standoffs - BSO4-8632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details