BSO4-type blind threaded standoffs are self-clinching fasteners designed for installation into stainless steel sheets as thin as 0.040". They provide internally threaded standoff capability for stacking or spacing applications in stainless steel, with corrosion resistance comparable to 300 series stainless steel. The fasteners install permanently with a squeeze tool in properly sized holes, leaving the reverse side flush and smooth.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-6440-16 | BSO4-6440-16 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |