Heyco Products, Inc. Wire Clips 4324A

Description
Wire Clips
Request a Quote
Description
Wire Clips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Clips - 4324A - bisco industries
Anaheim, CA, United States
Wire Clips
4324A
Wire Clips 4324A
Wire Clips

Wire Clips

Supplier's Site

Technical Specifications

  bisco industries
Product Category Wire and Cable Clips
Product Number 4324A
Product Name Wire Clips
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662298 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Steel; Polyethylene, Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details