Heyco Products, Inc. Snap-in Liquid Tight Bushings 4010

Description
Snap-in Liquid Tight Bushings
Request a Quote Datasheet
Description
Snap-in Liquid Tight Bushings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-in Liquid Tight Bushings - 4010 - bisco industries
Anaheim, CA, United States
Snap-in Liquid Tight Bushings
4010
Snap-in Liquid Tight Bushings 4010
Snap-in Liquid Tight Bushings

Snap-in Liquid Tight Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 4010
Product Name Snap-in Liquid Tight Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213621-4 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074539 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.630 inch (16 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details