TE Connectivity Connector Strain Relief 554725-5

Description
Body Features Primary Product Material : Copper Alloy Dimensions Product Length : 10.16 MM  [.4 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Dimensions Product Length : 10.16 MM  [.4 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 554725-5 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
554725-5
Connector Strain Relief 554725-5
Body Features Primary Product Material : Copper Alloy Dimensions Product Length : 10.16 MM  [.4 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy

Dimensions


  • Product Length : 10.16 MM  [.4 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 554725-5
Product Name Connector Strain Relief
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308348-0 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 102168-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Connector Strain Relief - 1604121-4 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details