Heyco Products, Inc. Cable Supports and Fasteners 3861A

Description
Cable Clip, C-Type Gray Adhesive
Request a Quote Datasheet
Description
Cable Clip, C-Type Gray Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 3720-3861A-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
3720-3861A-ND
Cable Supports and Fasteners 3720-3861A-ND
Cable Clip, C-Type Gray Adhesive

Cable Clip, C-Type Gray Adhesive

Buy Now Datasheet
Wire Clips - 3861A - bisco industries
Anaheim, CA, United States
Wire Clips
3861A
Wire Clips 3861A
Wire Clips

Wire Clips

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 3720-3861A-ND 3861A
Product Name Cable Supports and Fasteners Wire Clips
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2269002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details