RS Components, Ltd. P-Clips 2269002

Description
RS PRO W1 Steel P-Clip, 12mm
Request a Quote
Description
RS PRO W1 Steel P-Clip, 12mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2269002 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2269002
P-Clips 2269002
RS PRO W1 Steel P-Clip, 12mm

RS PRO W1 Steel P-Clip, 12mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2269002
Product Name P-Clips
Diameter 0.496 inch (12.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2053569 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.472 inch (12 mm)
Material Metal
View Details
P-Clips - 2209402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polyamide 66
View Details
Cable Clips & Clamps - 2662296 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Cable Clips & Clamps - 1865410 - RS Components, Ltd.
Specs
Type P clamp
Diameter 1.260 inch (32 mm)
Material Plated steel
View Details