Heyco Products, Inc. Cable Supports and Fasteners 3306

Description
"Cable Clamp, P-Type Natural Fastener 0.375"" (9.53mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.375"" (9.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 3720-3306-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
3720-3306-ND
Cable Supports and Fasteners 3720-3306-ND
"Cable Clamp, P-Type Natural Fastener 0.375"" (9.53mm)"

"Cable Clamp, P-Type Natural Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamps - 3306 - bisco industries
Anaheim, CA, United States
Cable Clamps
3306
Cable Clamps 3306
Cable Clamps

Cable Clamps

Supplier's Site

Technical Specifications

  DigiKey bisco industries
Product Category Wire and Cable Clips Cable Clamps
Product Number 3720-3306-ND 3306
Product Name Cable Supports and Fasteners Cable Clamps
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 1720842 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.313 inch (7.94 mm)
Material Steel; Rubber, Steel
View Details
Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers