Heyco Products, Inc. Heyco 3261 Sealing Washer Thermoplastic Elastomer, 3/4 NPT 3261

Description
Heyco 3261 Sealing Washer Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/4 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
Request a Quote Datasheet
Description
Heyco 3261 Sealing Washer Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/4 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 3261 Sealing Washer Thermoplastic Elastomer, 3/4 NPT - 24657 - Waytek, Inc.
Chanhassen, MN, United States
Heyco 3261 Sealing Washer Thermoplastic Elastomer, 3/4 NPT
24657
Heyco 3261 Sealing Washer Thermoplastic Elastomer, 3/4 NPT 24657
Heyco 3261 Sealing Washer Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/4 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Heyco 3261 Sealing Washer
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • NEMA type 6 enclosures (IP68)
  • Flammability rating 94V-2
  • Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents
  • Use minimum size strain relief that fits your cable
  • Use with service cord
  • Designed to Fit Thread Size: 3/4
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)
  • Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24657
Product Name Heyco 3261 Sealing Washer Thermoplastic Elastomer, 3/4 NPT
Material

Plastic

Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213902-2 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074562 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.787 inch (20 mm)
View Details
Strain Relief Liquid Tight Flex - 85820260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details