Altech Corp. Cable and Cord Grips 5308 713

Description
CABLE GLAND 5-12MM PG13.5 POLY
Datasheet
Description
CABLE GLAND 5-12MM PG13.5 POLY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 5308 713 - ODG (Origin Data Global)
Shenzhen, China
Cable and Cord Grips
5308 713
Cable and Cord Grips 5308 713
CABLE GLAND 5-12MM PG13.5 POLY

CABLE GLAND 5-12MM PG13.5 POLY

Supplier's Site Datasheet
Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene - 70075258 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene
70075258
Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene 70075258
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications

Maximum strain relief through clamping range
IP 68 achieved without seal rings
Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
Gas and water-tight
Polyamide 6 Housing
Neoprene Sealing Sleeve
IP 68 Achieved without Seal Rings
Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
Gas and Water Tight
-25degC to 100degC (-13degF to 212degF) Temperature Range
Widely Used, Suitable for Most Applications

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Cable Ties Strain Reliefs
Product Number 5308 713 70075258
Product Name Cable and Cord Grips Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details
Connector Strain Relief - 5206390-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details