Heyco Products, Inc. Snap-in Liquid Tight Bushings 301

Description
Snap-in Liquid Tight Bushings
Request a Quote Datasheet
Description
Snap-in Liquid Tight Bushings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-in Liquid Tight Bushings - 0301 - bisco industries
Anaheim, CA, United States
Snap-in Liquid Tight Bushings
0301
Snap-in Liquid Tight Bushings 0301
Snap-in Liquid Tight Bushings

Snap-in Liquid Tight Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 0301
Product Name Snap-in Liquid Tight Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074616 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825280 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Connector Strain Relief - 201843-1 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details