TE Connectivity
Connector Strain Relief
1-745508-2
Description
Operation/Applicatio
n Compatible With Connector Shell Size : 5 Shielded : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Request a Quote
Email Supplier
Description
Operation/Applicatio
n Compatible With Connector Shell Size : 5 Shielded : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Request a Quote
Email Supplier
Suppliers
Operation/Applicatio
n Compatible With Connector Shell Size : 5 Shielded : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Operation/Application
- Compatible With Connector Shell Size : 5
- Shielded : Yes
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Strain Relief Accessory Type : Shielding Ferrule
Buy Now
Technical Specifications
|
Product Category
|
Strain Reliefs |
|
Product Number
|
1-745508-2 |
|
Product Name
|
Connector Strain Relief |
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polypropylene
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
Material
Zinc
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details