Heyco Products, Inc. Snap Bushings 2837N

Description
Snap Bushings
Request a Quote Datasheet
Description
Snap Bushings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Bushings - 2837N - bisco industries
Anaheim, CA, United States
Snap Bushings
2837N
Snap Bushings 2837N
Snap Bushings

Snap Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 2837N
Product Name Snap Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5/K/12; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074533 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820450 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Connector Strain Relief - 182658-1 - TE Connectivity
Specs
Material Thermoplastic
Length 1.25 inch (31.7 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details