Heyco Products, Inc. Snap Bushings 2827N

Description
Snap Bushings
Request a Quote Datasheet
Description
Snap Bushings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Bushings - 2827N - bisco industries
Anaheim, CA, United States
Snap Bushings
2827N
Snap Bushings 2827N
Snap Bushings

Snap Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 2827N
Product Name Snap Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200127 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.480 inch (12.2 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824660 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details