RS Components, Ltd. Cable Grommets 605649

Description
PVC Cable Grommet, 16mm cable hole dia
Request a Quote
Description
PVC Cable Grommet, 16mm cable hole dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 605649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
605649
Cable Grommets 605649
PVC Cable Grommet, 16mm cable hole dia

PVC Cable Grommet, 16mm cable hole dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 605649
Product Name Cable Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2133608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0394 inch (1 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 2133618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0472 inch (1.2 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 401939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6102 inch (15.5 mm)
Groove Width 0.0945 inch (2.4 mm)
View Details
Cable Grommets - 117245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1378 inch (3.5 mm)
Material Other; Thermoplastic Elastomer
View Details