Heyco Products, Inc. Nylon Spacers 12528

Description
Nylon Spacers
Request a Quote Datasheet
Description
Nylon Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Spacers - 12528 - bisco industries
Anaheim, CA, United States
Nylon Spacers
12528
Nylon Spacers 12528
Nylon Spacers

Nylon Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
12528
Standoffs & Spacers 12528
Standoffs & Spacers HST44-07 NATURAL NYL Tapd Hex SPACER

Standoffs & Spacers HST44-07 NATURAL NYL Tapd Hex SPACER

Buy Now Datasheet

Technical Specifications

  bisco industries VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 12528 12528
Product Name Nylon Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With .171 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1724 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
1/4 Hex Female Standoff - 1451D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 222389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details