Heyco Products, Inc. Nylon Spacers 12527

Description
Nylon Spacers
Request a Quote Datasheet
Description
Nylon Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Spacers - 12527 - bisco industries
Anaheim, CA, United States
Nylon Spacers
12527
Nylon Spacers 12527
Nylon Spacers

Nylon Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
12527
Standoffs & Spacers 12527
Standoffs & Spacers HST44-06 NATURAL NYL Tapd Hex SPACER

Standoffs & Spacers HST44-06 NATURAL NYL Tapd Hex SPACER

Buy Now Datasheet

Technical Specifications

  bisco industries VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 12527 12527
Product Name Nylon Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
1/4 Hex M-F Standoff - 2120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
7 suppliers
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 1026615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details