Heyco Products, Inc. Bushings, Grommets 1248

Description
Variable Size Bushing, Strain Relief Variable Size White
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-1248-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-1248-ND
Bushings, Grommets 3720-1248-ND
Variable Size Bushing, Strain Relief Variable Size White

Variable Size Bushing, Strain Relief Variable Size White

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-1248-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details