Heyco Products, Inc. Strain Relief Bushings 1246

Description
Strain Relief Bushings
Request a Quote
Description
Strain Relief Bushings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushings - 1246 - bisco industries
Anaheim, CA, United States
Strain Relief Bushings
1246
Strain Relief Bushings 1246
Strain Relief Bushings

Strain Relief Bushings

Supplier's Site

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 1246
Product Name Strain Relief Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1604121-4 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074539 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.630 inch (16 mm)
View Details