Heyco Products, Inc. Strain Relief Bushings 1237

Description
Strain Relief Bushings
Request a Quote
Description
Strain Relief Bushings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Strain Relief Bushings for round cables with 0.750 inch (19.0 mm) mounting holes, designed to absorb pull, push, and twist forces at panel entry points. The part SR 7P-2 has a body length of 0.750 inch (19.1 mm), a maximum panel thickness allowance of 0.125 inch (3.2 mm), and a finished hole diameter of 0.750 inch (19.0 mm). Standard color is black. Applicable for cables such as SJ, SJT, and S&ST with conductor sizes from 18/2 to 16/3.

Datasheet Summary
Powered by GS/AI

Strain Relief Bushings for round cables with 0.750 inch (19.0 mm) mounting holes, designed to absorb pull, push, and twist forces at panel entry points. The part SR 7P-2 has a body length of 0.750 inch (19.1 mm), a maximum panel thickness allowance of 0.125 inch (3.2 mm), and a finished hole diameter of 0.750 inch (19.0 mm). Standard color is black. Applicable for cables such as SJ, SJT, and S&ST with conductor sizes from 18/2 to 16/3.

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushings - 1237 - bisco industries
Anaheim, CA, United States
Strain Relief Bushings
1237
Strain Relief Bushings 1237
Strain Relief Bushings

Strain Relief Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 1237
Product Name Strain Relief Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 2267474-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Multi Cable Liquid Tight Strain Relief - 85826100 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Cable; Polyamide 6; PG 13.5; 3 to 9 mm; 20.4 mm; 39 mm; Neoprene; IP 68 - 70075259 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.803 inch (20.4 mm)
View Details