Interpower Multi Cable Liquid Tight Strain Relief 85826270

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 1½" NPT Mounting Hole: 48.7mm Wrenching Flats: 53mm Number of Holes: Solid Diameter of Holes: Solid Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 1½" NPT Mounting Hole: 48.7mm Wrenching Flats: 53mm Number of Holes: Solid Diameter of Holes: Solid Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Cable Liquid Tight Strain Relief - 85826270 - Interpower
Oskaloosa, IA, United States
Multi Cable Liquid Tight Strain Relief
85826270
Multi Cable Liquid Tight Strain Relief 85826270
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 1½" NPT Mounting Hole: 48.7mm Wrenching Flats: 53mm Number of Holes: Solid Diameter of Holes: Solid Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Male Thread Type: 1½" NPT

Mounting Hole: 48.7mm

Wrenching Flats: 53mm

Number of Holes: Solid

Diameter of Holes: Solid

Torque Settings: 5.00N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85826270
Product Name Multi Cable Liquid Tight Strain Relief
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Strain Relief Liquid Tight Flex - 85820060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826080 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details