Penn-Union Corp. Mechanical Cable Lug VL21789

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-3/4 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-3/4 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL21789 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL21789
Mechanical Cable Lug VL21789
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-3/4 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 500 MCM MIN. CONDUCTOR SIZE
  • 800 MCM MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 1-3/4 INCH W X 13/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • RECTANGULAR FLANGE
  • VL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL21789
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details