Penn-Union Corp. Mechanical Cable Lug VL21784

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 2-1/8 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 2-1/8 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL21784 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL21784
Mechanical Cable Lug VL21784
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 2-1/8 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • 300 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 13/32 INCH STUD SIZE
  • 2-1/8 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • RECTANGULAR FLANGE
  • VL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL21784
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers