Penn-Union Corp. Mechanical Cable Lug VL21763

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-1/4 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 1-7/16 INCH L X 5/8 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-1/4 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 1-7/16 INCH L X 5/8 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL21763 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL21763
Mechanical Cable Lug VL21763
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-1/4 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 1-7/16 INCH L X 5/8 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 2-1/4 INCH OVERALL LENGTH
  • 4 AWG SOLID MIN. CONDUCTOR SIZE
  • 1 AWG STRANDED MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 9/32 INCH STUD SIZE
  • 1-7/16 INCH L X 5/8 INCH W X 7/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • RECTANGULAR FLANGE
  • VL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL21763
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Ring Terminals - 1788689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details