HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
2 INCH OVERALL LENGTH
8 AWG SOLID MIN. CONDUCTOR SIZE
6 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
9/32 INCH STUD SIZE
1-7/16 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
RECTANGULAR FLANGE
VL MODEL
Penn-Union Corp.
Done
Datasheet
Description
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
2 INCH OVERALL LENGTH
8 AWG SOLID MIN. CONDUCTOR SIZE
6 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
9/32 INCH STUD SIZE
1-7/16 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
RECTANGULAR FLANGE
VL MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
2 INCH OVERALL LENGTH
8 AWG SOLID MIN. CONDUCTOR SIZE
6 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
9/32 INCH STUD SIZE
1-7/16 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
RECTANGULAR FLANGE
VL MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
2 INCH OVERALL LENGTH
8 AWG SOLID MIN. CONDUCTOR SIZE
6 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
9/32 INCH STUD SIZE
1-7/16 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE