HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
3-1/8 INCH OVERALL LENGTH
300 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
17/32 INCH STUD SIZE
1-7/8 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
SQUARE FLANGE
VL MODEL
Penn-Union Corp.
Done
Datasheet
Description
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
3-1/8 INCH OVERALL LENGTH
300 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
17/32 INCH STUD SIZE
1-7/8 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
SQUARE FLANGE
VL MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
3-1/8 INCH OVERALL LENGTH
300 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
17/32 INCH STUD SIZE
1-7/8 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
SQUARE FLANGE
VL MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
3-1/8 INCH OVERALL LENGTH
300 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
17/32 INCH STUD SIZE
1-7/8 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE