Penn-Union Corp. Bar To Flat Surface Clamp UCR030

Description
BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 1/0 AWG SOLID TO 300 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE UCR MODEL
Datasheet
Description
BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 1/0 AWG SOLID TO 300 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE UCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - UCR030 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
UCR030
Bar To Flat Surface Clamp UCR030
BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 1/0 AWG SOLID TO 300 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE UCR MODEL
  • BRONZE ALLOY BODY
  • SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL
  • (2) PARALLEL CABLE TO BAR USED ON
  • 1/0 AWG SOLID TO 300 MCM CONDUCTOR SIZE
  • 1/2 INCH BOLT SIZE
  • UCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number UCR030
Product Name Bar To Flat Surface Clamp
Body Material BRONZE ALLOY BODY; SILICON BRONZE BOLT, NUT, LOCKWASHER
Unlock Full Specs
to access all available technical data

Similar Products

450 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism & J Hook - 70169-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Girder Clamp - Bulldog WLL ton 10 Ton -  - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 1253862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
Pipe Clamp - 520 0125PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 445 to 500 lbs (202 to 227 kg)
View Details