Penn-Union Corp. Equipment Stud to Cable/Tube TS121210

Description
HIGH COPPER CONTENT BRONZE MATERIAL 4-1/4 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE 1 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 4-1/4 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE 1 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - TS121210 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
TS121210
Equipment Stud to Cable/Tube TS121210
HIGH COPPER CONTENT BRONZE MATERIAL 4-1/4 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE 1 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 4-1/4 INCH L SIZE
  • STRAIGHT CONNECTION TYPE
  • 1-1/4 INCH-12 TPI STUD SIZE
  • 1 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE ONE
  • TS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TS121210
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Terminal Posts - 1613705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details