Penn-Union Corp. Equipment Stud to Cable/Tube TS051305

Description
HIGH COPPER CONTENT BRONZE MATERIAL 3-1/2 INCH L SIZE STRAIGHT CONNECTION TYPE 1/2 INCH-13 TPI STUD SIZE 1/2 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 3-1/2 INCH L SIZE STRAIGHT CONNECTION TYPE 1/2 INCH-13 TPI STUD SIZE 1/2 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - TS051305 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
TS051305
Equipment Stud to Cable/Tube TS051305
HIGH COPPER CONTENT BRONZE MATERIAL 3-1/2 INCH L SIZE STRAIGHT CONNECTION TYPE 1/2 INCH-13 TPI STUD SIZE 1/2 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 3-1/2 INCH L SIZE
  • STRAIGHT CONNECTION TYPE
  • 1/2 INCH-13 TPI STUD SIZE
  • 1/2 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE ONE
  • TS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TS051305
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Un-insulated Ferrules - 2816.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details