Penn-Union Corp. Terminal Pin Adapter TPO600

Description
OFFSET TYPE ALUMINUM MATERIAL 4 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 MCM CONDUCTOR SIZE 0.73 INCH DIA X 1.73 INCH L PIN SIZE DIE COLOR CODE YELLOW WIRE DIAMETER 0.893 INCH TPO MODEL
Datasheet
Description
OFFSET TYPE ALUMINUM MATERIAL 4 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 MCM CONDUCTOR SIZE 0.73 INCH DIA X 1.73 INCH L PIN SIZE DIE COLOR CODE YELLOW WIRE DIAMETER 0.893 INCH TPO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - TPO600 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Pin Adapter
TPO600
Terminal Pin Adapter TPO600
OFFSET TYPE ALUMINUM MATERIAL 4 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 MCM CONDUCTOR SIZE 0.73 INCH DIA X 1.73 INCH L PIN SIZE DIE COLOR CODE YELLOW WIRE DIAMETER 0.893 INCH TPO MODEL
  • OFFSET TYPE
  • ALUMINUM MATERIAL
  • 4 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 MCM CONDUCTOR SIZE
  • 0.73 INCH DIA X 1.73 INCH L PIN SIZE
  • DIE COLOR CODE YELLOW
  • WIRE DIAMETER 0.893 INCH
  • TPO MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TPO600
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details