Penn-Union Corp. Terminal Pin Adapter TPO350

Description
OFFSET TYPE ALUMINUM MATERIAL 3.1 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 350 MCM CONDUCTOR SIZE 0.57 INCH DIA X 1.47 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.681 INCH TPO MODEL
Datasheet
Description
OFFSET TYPE ALUMINUM MATERIAL 3.1 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 350 MCM CONDUCTOR SIZE 0.57 INCH DIA X 1.47 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.681 INCH TPO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - TPO350 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Pin Adapter
TPO350
Terminal Pin Adapter TPO350
OFFSET TYPE ALUMINUM MATERIAL 3.1 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 350 MCM CONDUCTOR SIZE 0.57 INCH DIA X 1.47 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.681 INCH TPO MODEL
  • OFFSET TYPE
  • ALUMINUM MATERIAL
  • 3.1 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 350 MCM CONDUCTOR SIZE
  • 0.57 INCH DIA X 1.47 INCH L PIN SIZE
  • DIE COLOR CODE BROWN
  • WIRE DIAMETER 0.681 INCH
  • TPO MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TPO350
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details