Penn-Union Corp. Compression Terminal Plug TP41B

Description
TIN PLATED ALUMINUM MATERIAL 1.85 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 4 AWG STRANDED CONDUCTOR SIZE TAN COLOR CODE B-296 (BURNDY), T-296 (TPU) DIE INDEX 0.23 INCH DIA X 0.68 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL 1.85 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 4 AWG STRANDED CONDUCTOR SIZE TAN COLOR CODE B-296 (BURNDY), T-296 (TPU) DIE INDEX 0.23 INCH DIA X 0.68 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - TP41B - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal Plug
TP41B
Compression Terminal Plug TP41B
TIN PLATED ALUMINUM MATERIAL 1.85 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 4 AWG STRANDED CONDUCTOR SIZE TAN COLOR CODE B-296 (BURNDY), T-296 (TPU) DIE INDEX 0.23 INCH DIA X 0.68 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • 1.85 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • 4 AWG STRANDED CONDUCTOR SIZE
  • TAN COLOR CODE
  • B-296 (BURNDY), T-296 (TPU) DIE INDEX
  • 0.23 INCH DIA X 0.68 INCH L PIN SIZE
  • STANDARD PACKAGE 1 PER BAG
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP41B
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details