Penn-Union Corp. Terminal Pin Adapter TP4

Description
ALUMINUM MATERIAL 1.85 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 4 AWG STRANDED CONDUCTOR SIZE 0.23 INCH DIA X 0.68 INCH L PIN SIZE DIE COLOR CODE TAN WIRE DIAMETER 0.232 INCH TP MODEL
Datasheet
Description
ALUMINUM MATERIAL 1.85 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 4 AWG STRANDED CONDUCTOR SIZE 0.23 INCH DIA X 0.68 INCH L PIN SIZE DIE COLOR CODE TAN WIRE DIAMETER 0.232 INCH TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - TP4 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Pin Adapter
TP4
Terminal Pin Adapter TP4
ALUMINUM MATERIAL 1.85 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 4 AWG STRANDED CONDUCTOR SIZE 0.23 INCH DIA X 0.68 INCH L PIN SIZE DIE COLOR CODE TAN WIRE DIAMETER 0.232 INCH TP MODEL
  • ALUMINUM MATERIAL
  • 1.85 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 4 AWG STRANDED CONDUCTOR SIZE
  • 0.23 INCH DIA X 0.68 INCH L PIN SIZE
  • DIE COLOR CODE TAN
  • WIRE DIAMETER 0.232 INCH
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP4
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details