Penn-Union Corp. Terminal Pin Adapter TP3/0

Description
ALUMINUM MATERIAL 2.59 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 0.37 INCH DIA X 1.22 INCH L PIN SIZE DIE COLOR CODE WHITE WIRE DIAMETER 0.47 INCH TP MODEL
Datasheet
Description
ALUMINUM MATERIAL 2.59 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 0.37 INCH DIA X 1.22 INCH L PIN SIZE DIE COLOR CODE WHITE WIRE DIAMETER 0.47 INCH TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - TP3/0 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Pin Adapter
TP3/0
Terminal Pin Adapter TP3/0
ALUMINUM MATERIAL 2.59 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 0.37 INCH DIA X 1.22 INCH L PIN SIZE DIE COLOR CODE WHITE WIRE DIAMETER 0.47 INCH TP MODEL
  • ALUMINUM MATERIAL
  • 2.59 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 0.37 INCH DIA X 1.22 INCH L PIN SIZE
  • DIE COLOR CODE WHITE
  • WIRE DIAMETER 0.47 INCH
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP3/0
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details