Penn-Union Corp. Terminal Pin Adapter TP250

Description
ALUMINUM MATERIAL 2.63 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 250 MCM CONDUCTOR SIZE 0.47 INCH DIA X 1.22 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.575 INCH TP MODEL
Datasheet
Description
ALUMINUM MATERIAL 2.63 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 250 MCM CONDUCTOR SIZE 0.47 INCH DIA X 1.22 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.575 INCH TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - TP250 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Pin Adapter
TP250
Terminal Pin Adapter TP250
ALUMINUM MATERIAL 2.63 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 250 MCM CONDUCTOR SIZE 0.47 INCH DIA X 1.22 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.575 INCH TP MODEL
  • ALUMINUM MATERIAL
  • 2.63 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 250 MCM CONDUCTOR SIZE
  • 0.47 INCH DIA X 1.22 INCH L PIN SIZE
  • DIE COLOR CODE BROWN
  • WIRE DIAMETER 0.575 INCH
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP250
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1787357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details