Penn-Union Corp. Terminal Pin Adapter TP2/0

Description
ALUMINUM MATERIAL 2.21 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 0.33 INCH DIA X 0.84 INCH L PIN SIZE DIE COLOR CODE WHITE WIRE DIAMETER 0.418 INCH TP MODEL
Datasheet
Description
ALUMINUM MATERIAL 2.21 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 0.33 INCH DIA X 0.84 INCH L PIN SIZE DIE COLOR CODE WHITE WIRE DIAMETER 0.418 INCH TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - TP2/0 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Pin Adapter
TP2/0
Terminal Pin Adapter TP2/0
ALUMINUM MATERIAL 2.21 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 0.33 INCH DIA X 0.84 INCH L PIN SIZE DIE COLOR CODE WHITE WIRE DIAMETER 0.418 INCH TP MODEL
  • ALUMINUM MATERIAL
  • 2.21 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 0.33 INCH DIA X 0.84 INCH L PIN SIZE
  • DIE COLOR CODE WHITE
  • WIRE DIAMETER 0.418 INCH
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP2/0
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
#10 Stud Solder Lug - 7340 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details