Penn-Union Corp. Terminal Pin Adapter TP1/0

Description
ALUMINUM MATERIAL 2.01 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 0.29 INCH DIA X 0.84 INCH L PIN SIZE DIE COLOR CODE TAN WIRE DIAMETER 0.373 INCH TP MODEL
Datasheet
Description
ALUMINUM MATERIAL 2.01 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 0.29 INCH DIA X 0.84 INCH L PIN SIZE DIE COLOR CODE TAN WIRE DIAMETER 0.373 INCH TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - TP1/0 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Pin Adapter
TP1/0
Terminal Pin Adapter TP1/0
ALUMINUM MATERIAL 2.01 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 0.29 INCH DIA X 0.84 INCH L PIN SIZE DIE COLOR CODE TAN WIRE DIAMETER 0.373 INCH TP MODEL
  • ALUMINUM MATERIAL
  • 2.01 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1/0 AWG STRANDED CONDUCTOR SIZE
  • 0.29 INCH DIA X 0.84 INCH L PIN SIZE
  • DIE COLOR CODE TAN
  • WIRE DIAMETER 0.373 INCH
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP1/0
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details