Penn-Union Corp. Compression Cable Lug TLUW6S

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 29 DIE INDEX 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 29 DIE INDEX 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLUW6S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLUW6S
Compression Cable Lug TLUW6S
ELECTROLYTIC TIN PLATED COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 29 DIE INDEX 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 1-7/16 INCH OVERALL LENGTH
  • 6 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 29 DIE INDEX
  • 1/2 INCH W X 1/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLUW6S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details